Newark, An Avnet Company Microswitch, Button, Spdt, 100Ma, 250V; Microswitch Type Zf Electronics 90B2051

Description
MICROSWITCH, BUTTON, SPDT, 100mA, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
MICROSWITCH, BUTTON, SPDT, 100mA, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Button, Spdt, 100Ma, 250V; Microswitch Type Zf Electronics - 90B2051 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt, 100Ma, 250V; Microswitch Type Zf Electronics
90B2051
Microswitch, Button, Spdt, 100Ma, 250V; Microswitch Type Zf Electronics 90B2051
MICROSWITCH, BUTTON, SPDT, 100mA, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: No

MICROSWITCH, BUTTON, SPDT, 100mA, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 90B2051
Product Name Microswitch, Button, Spdt, 100Ma, 250V; Microswitch Type Zf Electronics
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2EW-R5-B03MR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details