The Magnification Visio-Tek (part number 89Y8364) is a portable digital microscope featuring adjustable magnification from 5x to 200x. It utilizes a 1.3 MP CMOS camera sensor with photo and video resolutions of 1280x1024, 640x480, and 320x240. The device supports wireless connectivity compliant with IEEE 802.11 b/g/n standards, allowing for a transmission distance of up to 5 meters. The microscope is equipped with four adjustable white LEDs and four UV LEDs, making it suitable for applications that require UV light, such as industrial inspection, beauty, tattooing, trichology, jewelry repair, and museum restoration. It has a focus range of 8mm to 200mm and a maximum power consumption of 2.5W. The device operates on a rechargeable Li-ion battery, providing approximately 2 hours of continuous use with a charging time of around 2 hours. The microscope connects to PCs via USB 2.0 and includes a 1.2m mini USB cable.
Magnification:5x to 200x; For Use With:Wireless Digital Microscopes; Working Distance:200mm; Camera Type:1.3 Mega Pixel; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89Y8364 |
| Product Name | Magnification Visio-Tek |