Newark, An Avnet Company Ups, 120V, 850Va / 510W; Power Supply Approvals Solahd 89AH0112

Description
UPS, 120V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 850Va / 510W; Power Supply Approvals Solahd - 89AH0112 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 850Va / 510W; Power Supply Approvals Solahd
89AH0112
Ups, 120V, 850Va / 510W; Power Supply Approvals Solahd 89AH0112
UPS, 120V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes

UPS, 120V, 850VA / 510W; Power Supply Approvals:-; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:1.3min; Product Range:SDU AC - B Series; Length:132.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 89AH0112
Product Name Ups, 120V, 850Va / 510W; Power Supply Approvals Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details