Newark, An Avnet Company Rocker Switch, Dpst, 10A, 125Vac, Green; Switch Operation Zf Electronics 88H9538

Description
ROCKER SWITCH, DPST, 10A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 10A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 10A, 125Vac, Green; Switch Operation Zf Electronics - 88H9538 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 10A, 125Vac, Green; Switch Operation Zf Electronics
88H9538
Rocker Switch, Dpst, 10A, 125Vac, Green; Switch Operation Zf Electronics 88H9538
ROCKER SWITCH, DPST, 10A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 10A, 125VAC, GREEN; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LR Series; Contact Current AC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 88H9538
Product Name Rocker Switch, Dpst, 10A, 125Vac, Green; Switch Operation Zf Electronics
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
3 suppliers
Rocker Switches - 2300-JWL11RC1A/UCV-WL - New Yorker Electronics Co., Inc.
Specs
Terminal Type Wire Leads
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details