DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:8.33A; External Depth:5"; Weight:29lb RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 88F4244 |
| Product Name | Distribution Transformer; Wall Mount Transformer Type Solahd |
| Other Transformer Types / Applications | Distribution Transformer |