ETHERNET CABLE, CAT5E, 50FT, RED; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Red; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 88C8427 |
| Product Name | Ethernet Cable, Cat5E, 50Ft, Red; Lan Category Jdi Technologies |
| Application | LAN / Ethernet |