Newark, An Avnet Company 8 Port 10/100 Nway Mini Switch; No. Of Ports Trendware 88C7276

Description
8 Port 10/100 NWay Mini Switch; No. of Ports:8Ports; Ethernet Switch Application:-; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:VDC
Description
8 Port 10/100 NWay Mini Switch; No. of Ports:8Ports; Ethernet Switch Application:-; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The TE100-S8 is an 8-port 10/100Mbps Fast Ethernet switch designed to enhance network performance by reducing congestion and unnecessary traffic. Each port supports Auto-Negotiation and Auto-MDIX, allowing for seamless connections at both 10Mbps and 100Mbps speeds, with half or full duplex modes. The switch complies with IEEE 802.3, IEEE 802.3u, and IEEE 802.3x standards, ensuring compatibility with various operating systems including Windows, Linux, and Mac. With a non-blocking architecture and a store-and-forward switching method, the TE100-S8 provides dedicated bandwidth for each port and supports up to 1,000 MAC address entries. It features diagnostic LEDs for monitoring power and link status, and operates efficiently with a maximum power consumption of 2.8 watts. The device is compact, measuring 154 x 110 x 33mm, and is suitable for desktop mounting. It comes with a 5-year warranty, making it a reliable choice for network expansion needs.

Datasheet Summary
Powered by GS/AI

The TE100-S8 is an 8-port 10/100Mbps Fast Ethernet switch designed to enhance network performance by reducing congestion and unnecessary traffic. Each port supports Auto-Negotiation and Auto-MDIX, allowing for seamless connections at both 10Mbps and 100Mbps speeds, with half or full duplex modes. The switch complies with IEEE 802.3, IEEE 802.3u, and IEEE 802.3x standards, ensuring compatibility with various operating systems including Windows, Linux, and Mac. With a non-blocking architecture and a store-and-forward switching method, the TE100-S8 provides dedicated bandwidth for each port and supports up to 1,000 MAC address entries. It features diagnostic LEDs for monitoring power and link status, and operates efficiently with a maximum power consumption of 2.8 watts. The device is compact, measuring 154 x 110 x 33mm, and is suitable for desktop mounting. It comes with a 5-year warranty, making it a reliable choice for network expansion needs.

Suppliers

Company
Product
Description
Supplier Links
8 Port 10/100 Nway Mini Switch; No. Of Ports Trendware - 88C7276 - Newark, An Avnet Company
Chicago, IL, United States
8 Port 10/100 Nway Mini Switch; No. Of Ports Trendware
88C7276
8 Port 10/100 Nway Mini Switch; No. Of Ports Trendware 88C7276
8 Port 10/100 NWay Mini Switch; No. of Ports:8Ports; Ethernet Switch Application:-; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:VDC

8 Port 10/100 NWay Mini Switch; No. of Ports:8Ports; Ethernet Switch Application:-; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:Desktop; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 88C7276
Product Name 8 Port 10/100 Nway Mini Switch; No. Of Ports Trendware
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

5GE Unmanaged Ethernet Switch, -40~75℃ - EKI-2725I-CE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PBpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2096167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details