Newark, An Avnet Company Cable Assembly, Usb A To Db 9, 6Ft; Connector Type A Goldx 88C3953

Description
CABLE ASSEMBLY, USB A TO DB 9, 6FT; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Computer Connector A:USB A Plug
Datasheet
Description
CABLE ASSEMBLY, USB A TO DB 9, 6FT; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Computer Connector A:USB A Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb A To Db 9, 6Ft; Connector Type A Goldx - 88C3953 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb A To Db 9, 6Ft; Connector Type A Goldx
88C3953
Cable Assembly, Usb A To Db 9, 6Ft; Connector Type A Goldx 88C3953
CABLE ASSEMBLY, USB A TO DB 9, 6FT; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Computer Connector A:USB A Plug

CABLE ASSEMBLY, USB A TO DB 9, 6FT; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Computer Connector A:USB A Plug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88C3953
Product Name Cable Assembly, Usb A To Db 9, 6Ft; Connector Type A Goldx
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details