AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 1.6A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 87P0942 |
| Product Name | Ac-Dc Converter, Open Frame, 1 O/p, 40W, 1.6A, 24V; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |