Newark, An Avnet Company Ac-Dc Converter, Open Frame, 1 O/p, 250W, 21A, 12V; Power Supply Approvals Solahd 87P0926

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 21A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 21A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 21A, 12V; Power Supply Approvals Solahd - 87P0926 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 21A, 12V; Power Supply Approvals Solahd
87P0926
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 21A, 12V; Power Supply Approvals Solahd 87P0926
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 21A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 21A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87P0926
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 250W, 21A, 12V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details