Newark, An Avnet Company Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Solahd 87P0922

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Solahd - 87P0922 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Solahd
87P0922
Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Solahd 87P0922
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 25W, 2.1A, 12V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87P0922
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 25W, 2.1A, 12V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details