AC-DC CONVERTER, OPEN FRAME, 5 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:47.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 87P0891 |
| Product Name | Ac-Dc Converter, Open Frame, 5 O/p, 250W; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |