VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:120VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:279.4mm; Height:279.4mm; External Depth:17"; External Height:11"; External Width:11"; No. of Outlets:4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 87F202 |
| Product Name | Voltage Regulator/power Conditioner; Input Voltage Solahd |