Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 0.2M, Yel; Lan Category Pro Signal 85Y0259

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.2M, YEL; LAN Category:Cat6; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.2M, YEL; LAN Category:Cat6; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.2M, Yel; Lan Category Pro Signal - 85Y0259 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.2M, Yel; Lan Category Pro Signal
85Y0259
Patch Cord, Rj45 Plug, Cat6, 0.2M, Yel; Lan Category Pro Signal 85Y0259
PATCH CORD, RJ45 PLUG, CAT6, 0.2M, YEL; LAN Category:Cat6; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.2M, YEL; LAN Category:Cat6; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0259
Product Name Patch Cord, Rj45 Plug, Cat6, 0.2M, Yel; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241311-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Connecting cable - 706-100/537-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details