Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 5M, Black; Lan Category Pro Signal 85Y0243

Description
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLACK; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLACK; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 5M, Black; Lan Category Pro Signal - 85Y0243 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 5M, Black; Lan Category Pro Signal
85Y0243
Patch Cord, Rj45 Plug, Cat6, 5M, Black; Lan Category Pro Signal 85Y0243
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLACK; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 5M, BLACK; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ethernet Cables
Product Number 85Y0243
Product Name Patch Cord, Rj45 Plug, Cat6, 5M, Black; Lan Category Pro Signal
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
ix Industrial IO Cable Assembly - NDHN5A1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Application Networking
Cable Length 6.56 ft (20 dm)
View Details
Bus and Ethernet Cables for Secure Data Transmission, CB 627 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Cable CCLD for LAN-XI front UA-3113-W-00 - WL-3728--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details