Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 2M, Black; Lan Category Pro Signal 85Y0241

Description
PATCH CORD, RJ45 PLUG, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 2M, Black; Lan Category Pro Signal - 85Y0241 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 2M, Black; Lan Category Pro Signal
85Y0241
Patch Cord, Rj45 Plug, Cat6, 2M, Black; Lan Category Pro Signal 85Y0241
PATCH CORD, RJ45 PLUG, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0241
Product Name Patch Cord, Rj45 Plug, Cat6, 2M, Black; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14147101-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
System cable - 706-3037/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details