Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 30M, Blue; Lan Category Pro Signal 85Y0232

Description
PATCH CORD, RJ45 PLUG, CAT6, 30M, BLUE; LAN Category:Cat6; Cable Length - Metric:30m; Cable Length - Imperial:98.42ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 30M, BLUE; LAN Category:Cat6; Cable Length - Metric:30m; Cable Length - Imperial:98.42ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 30M, Blue; Lan Category Pro Signal - 85Y0232 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 30M, Blue; Lan Category Pro Signal
85Y0232
Patch Cord, Rj45 Plug, Cat6, 30M, Blue; Lan Category Pro Signal 85Y0232
PATCH CORD, RJ45 PLUG, CAT6, 30M, BLUE; LAN Category:Cat6; Cable Length - Metric:30m; Cable Length - Imperial:98.42ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 30M, BLUE; LAN Category:Cat6; Cable Length - Metric:30m; Cable Length - Imperial:98.42ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0232
Product Name Patch Cord, Rj45 Plug, Cat6, 30M, Blue; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data