Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 5M, Blue; Lan Category Pro Signal 85Y0227

Description
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLUE; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLUE; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 5M, Blue; Lan Category Pro Signal - 85Y0227 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 5M, Blue; Lan Category Pro Signal
85Y0227
Patch Cord, Rj45 Plug, Cat6, 5M, Blue; Lan Category Pro Signal 85Y0227
PATCH CORD, RJ45 PLUG, CAT6, 5M, BLUE; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 5M, BLUE; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0227
Product Name Patch Cord, Rj45 Plug, Cat6, 5M, Blue; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers