Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 1M, Blue; Lan Category Pro Signal 85Y0224

Description
PATCH CORD, RJ45 PLUG, CAT6, 1M, BLUE; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 1M, BLUE; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 1M, Blue; Lan Category Pro Signal - 85Y0224 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 1M, Blue; Lan Category Pro Signal
85Y0224
Patch Cord, Rj45 Plug, Cat6, 1M, Blue; Lan Category Pro Signal 85Y0224
PATCH CORD, RJ45 PLUG, CAT6, 1M, BLUE; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 1M, BLUE; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0224
Product Name Patch Cord, Rj45 Plug, Cat6, 1M, Blue; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers