Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Pro Signal 85Y0213

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Pro Signal - 85Y0213 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Pro Signal
85Y0213
Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Pro Signal 85Y0213
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREEN; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0213
Product Name Patch Cord, Rj45 Plug, Cat6, 0.5M, Green; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D connector
View Details