Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 0.5M, Red; Lan Category Pro Signal 85Y0196

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, RED; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, RED; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.5M, Red; Lan Category Pro Signal - 85Y0196 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.5M, Red; Lan Category Pro Signal
85Y0196
Patch Cord, Rj45 Plug, Cat6, 0.5M, Red; Lan Category Pro Signal 85Y0196
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, RED; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.5M, RED; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0196
Product Name Patch Cord, Rj45 Plug, Cat6, 0.5M, Red; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details