Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Pro Signal 85Y0186

Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Pro Signal - 85Y0186 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Pro Signal
85Y0186
Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Pro Signal 85Y0186
PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6, 0.5M, GREY; LAN Category:Cat6; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0186
Product Name Patch Cord, Rj45 Plug, Cat6, 0.5M, Grey; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1453A201-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers