Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 15M, Green; Lan Category Pro Signal 85Y0184

Description
PATCH CORD, RJ45 PLUG, CAT6A, 15M, GREEN; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 15M, GREEN; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 15M, Green; Lan Category Pro Signal - 85Y0184 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 15M, Green; Lan Category Pro Signal
85Y0184
Patch Cord, Rj45 Plug, Cat6A, 15M, Green; Lan Category Pro Signal 85Y0184
PATCH CORD, RJ45 PLUG, CAT6A, 15M, GREEN; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 15M, GREEN; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0184
Product Name Patch Cord, Rj45 Plug, Cat6A, 15M, Green; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241111-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details