PATCH CORD, RJ45 PLUG, CAT6A, 20M, BLACK; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85Y0178 |
| Product Name | Patch Cord, Rj45 Plug, Cat6A, 20M, Black; Lan Category Pro Signal |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |