Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 15M, Black; Lan Category Pro Signal 85Y0177

Description
PATCH CORD, RJ45 PLUG, CAT6A, 15M, BLACK; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 15M, BLACK; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 15M, Black; Lan Category Pro Signal - 85Y0177 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 15M, Black; Lan Category Pro Signal
85Y0177
Patch Cord, Rj45 Plug, Cat6A, 15M, Black; Lan Category Pro Signal 85Y0177
PATCH CORD, RJ45 PLUG, CAT6A, 15M, BLACK; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 15M, BLACK; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0177
Product Name Patch Cord, Rj45 Plug, Cat6A, 15M, Black; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details