PATCH CORD, RJ45 PLUG, CAT6, 25M, BLACK; LAN Category:Cat6; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85Y0165 |
| Product Name | Patch Cord, Rj45 Plug, Cat6, 25M, Black; Lan Category Pro Signal |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |