Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 0.2M, Grn; Lan Category Pro Signal 85Y0160

Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, GRN; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, GRN; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Grn; Lan Category Pro Signal - 85Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Grn; Lan Category Pro Signal
85Y0160
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Grn; Lan Category Pro Signal 85Y0160
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, GRN; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, GRN; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0160
Product Name Patch Cord, Rj45 Plug, Cat6A, 0.2M, Grn; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details