Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 0.2M, Blk; Lan Category Pro Signal 85Y0156

Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Blk; Lan Category Pro Signal - 85Y0156 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Blk; Lan Category Pro Signal
85Y0156
Patch Cord, Rj45 Plug, Cat6A, 0.2M, Blk; Lan Category Pro Signal 85Y0156
PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 0.2M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.2m; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0156
Product Name Patch Cord, Rj45 Plug, Cat6A, 0.2M, Blk; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NBR140 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
View Details