Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 3M, Red; Lan Category Pro Signal 85Y0153

Description
PATCH CORD, RJ45 PLUG, CAT6A, 3M, RED; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 3M, RED; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 3M, Red; Lan Category Pro Signal - 85Y0153 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 3M, Red; Lan Category Pro Signal
85Y0153
Patch Cord, Rj45 Plug, Cat6A, 3M, Red; Lan Category Pro Signal 85Y0153
PATCH CORD, RJ45 PLUG, CAT6A, 3M, RED; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 3M, RED; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0153
Product Name Patch Cord, Rj45 Plug, Cat6A, 3M, Red; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details