Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 1M, Red; Lan Category Pro Signal 85Y0151

Description
PATCH CORD, RJ45 PLUG, CAT6A, 1M, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 1M, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 1M, Red; Lan Category Pro Signal - 85Y0151 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 1M, Red; Lan Category Pro Signal
85Y0151
Patch Cord, Rj45 Plug, Cat6A, 1M, Red; Lan Category Pro Signal 85Y0151
PATCH CORD, RJ45 PLUG, CAT6A, 1M, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 1M, RED; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:Pro-Signal - Cat6A LSOH RJ45; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0151
Product Name Patch Cord, Rj45 Plug, Cat6A, 1M, Red; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details