Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 3M, Yellow; Lan Category Pro Signal 85Y0141

Description
PATCH CORD, RJ45 PLUG, CAT6A, 3M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 3M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 3M, Yellow; Lan Category Pro Signal - 85Y0141 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 3M, Yellow; Lan Category Pro Signal
85Y0141
Patch Cord, Rj45 Plug, Cat6A, 3M, Yellow; Lan Category Pro Signal 85Y0141
PATCH CORD, RJ45 PLUG, CAT6A, 3M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 3M, YELLOW; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0141
Product Name Patch Cord, Rj45 Plug, Cat6A, 3M, Yellow; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details