Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 1M, Grey; Lan Category Pro Signal 85Y0127

Description
PATCH CORD, RJ45 PLUG, CAT6A, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:Pro-Signal - Cat6A LSOH RJ45; CableRoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:Pro-Signal - Cat6A LSOH RJ45; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 1M, Grey; Lan Category Pro Signal - 85Y0127 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 1M, Grey; Lan Category Pro Signal
85Y0127
Patch Cord, Rj45 Plug, Cat6A, 1M, Grey; Lan Category Pro Signal 85Y0127
PATCH CORD, RJ45 PLUG, CAT6A, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:Pro-Signal - Cat6A LSOH RJ45; CableRoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 1M, GREY; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:Pro-Signal - Cat6A LSOH RJ45; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0127
Product Name Patch Cord, Rj45 Plug, Cat6A, 1M, Grey; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-5152-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details