Newark, An Avnet Company Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blk; Lan Category Pro Signal 85Y0120

Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blk; Lan Category Pro Signal - 85Y0120 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blk; Lan Category Pro Signal
85Y0120
Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blk; Lan Category Pro Signal 85Y0120
PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 0.5M, BLK; LAN Category:Cat6a; Cable Length - Metric:0.5m; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:Pro-Signal - Cat6A LSOH RJ45; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85Y0120
Product Name Patch Cord, Rj45 Plug, Cat6A, 0.5M, Blk; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products