Newark, An Avnet Company 3 Test Leads With 5? Hand Piece; Test Connector Type A Proskit Industries 85W1833

Description
3 Test Leads with 5? Hand Piece; Test Connector Type A:Probe; Test Connector Type B:Probe; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:0.2"; No. of Test Leads:3 RoHS Compliant: Yes
Description
3 Test Leads with 5? Hand Piece; Test Connector Type A:Probe; Test Connector Type B:Probe; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:0.2"; No. of Test Leads:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Test Leads With 5? Hand Piece; Test Connector Type A Proskit Industries - 85W1833 - Newark, An Avnet Company
Chicago, IL, United States
3 Test Leads With 5? Hand Piece; Test Connector Type A Proskit Industries
85W1833
3 Test Leads With 5? Hand Piece; Test Connector Type A Proskit Industries 85W1833
3 Test Leads with 5? Hand Piece; Test Connector Type A:Probe; Test Connector Type B:Probe; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:0.2"; No. of Test Leads:3 RoHS Compliant: Yes

3 Test Leads with 5? Hand Piece; Test Connector Type A:Probe; Test Connector Type B:Probe; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:0.2"; No. of Test Leads:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 85W1833
Product Name 3 Test Leads With 5? Hand Piece; Test Connector Type A Proskit Industries
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.025″ Sq. Socket to 0.025″ Sq. Pin, 22 AWG PVC Test Lead - 9149 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details