Newark, An Avnet Company Bin Set, With Metal Wall Rail, 6Pcs; Bin Colour Allit 84R4398

Description
BIN SET, WITH METAL WALL RAIL, 6PCS; Bin Colour:Blue; External Height:75mm; External Width:165mm; External Depth:165mm; Carrying Capacity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Storage Bin Set; Colour:Blue; RoHS Compliant: NA
Datasheet
Description
BIN SET, WITH METAL WALL RAIL, 6PCS; Bin Colour:Blue; External Height:75mm; External Width:165mm; External Depth:165mm; Carrying Capacity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Storage Bin Set; Colour:Blue; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin Set, With Metal Wall Rail, 6Pcs; Bin Colour Allit - 84R4398 - Newark, An Avnet Company
Chicago, IL, United States
Bin Set, With Metal Wall Rail, 6Pcs; Bin Colour Allit
84R4398
Bin Set, With Metal Wall Rail, 6Pcs; Bin Colour Allit 84R4398
BIN SET, WITH METAL WALL RAIL, 6PCS; Bin Colour:Blue; External Height:75mm; External Width:165mm; External Depth:165mm; Carrying Capacity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Storage Bin Set; Colour:Blue; RoHS Compliant: NA

BIN SET, WITH METAL WALL RAIL, 6PCS; Bin Colour:Blue; External Height:75mm; External Width:165mm; External Depth:165mm; Carrying Capacity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Storage Bin Set; Colour:Blue; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 84R4398
Product Name Bin Set, With Metal Wall Rail, 6Pcs; Bin Colour Allit
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details