MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 84F513 |
| Product Name | Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style |
| Common Size | Subminiature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |