Newark, An Avnet Company Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics 84F508

Description
SWITCH, PUSHBUTTON, DPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics - 84F508 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics
84F508
Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics 84F508
SWITCH, PUSHBUTTON, DPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 84F508
Product Name Switch, Pushbutton, Dpdt, 10A, 250V; Microswitch Type Zf Electronics
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C062H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details