Newark, An Avnet Company Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics 84F1105

Description
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics - 84F1105 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics
84F1105
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics 84F1105
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 84F1105
Product Name Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-L-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Micro Switches - 8046231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1018679 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details