Newark, An Avnet Company Usb Cable, Micro Type A To B Plug; Cable Length Metric Pro Signal 84AJ1081

Description
USB CABLE, MICRO TYPE A TO B PLUG; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Description
USB CABLE, MICRO TYPE A TO B PLUG; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Micro Type A To B Plug; Cable Length Metric Pro Signal - 84AJ1081 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Micro Type A To B Plug; Cable Length Metric Pro Signal
84AJ1081
Usb Cable, Micro Type A To B Plug; Cable Length Metric Pro Signal 84AJ1081
USB CABLE, MICRO TYPE A TO B PLUG; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

USB CABLE, MICRO TYPE A TO B PLUG; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ1081
Product Name Usb Cable, Micro Type A To B Plug; Cable Length Metric Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers