RF ADAPTER, SMA MALE TO BNC FEMALE; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84AJ0979 |
| Product Name | Rf Adapter, Sma Male To Bnc Female; Convert From Coax Type Pro Signal |
| Connector Type | BNC; SMA |