Newark, An Avnet Company Enclosure, 4U, Steel, 482Mm X 178Mm; Rack U Height Pulse 84AJ0962

Description
ENCLOSURE, 4U, STEEL, 482MM X 178MM; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:178mm; External Width - Metric:482mm; External Height - Imperial:7.01"
Datasheet
Description
ENCLOSURE, 4U, STEEL, 482MM X 178MM; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:178mm; External Width - Metric:482mm; External Height - Imperial:7.01"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4U, Steel, 482Mm X 178Mm; Rack U Height Pulse - 84AJ0962 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4U, Steel, 482Mm X 178Mm; Rack U Height Pulse
84AJ0962
Enclosure, 4U, Steel, 482Mm X 178Mm; Rack U Height Pulse 84AJ0962
ENCLOSURE, 4U, STEEL, 482MM X 178MM; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:178mm; External Width - Metric:482mm; External Height - Imperial:7.01"

ENCLOSURE, 4U, STEEL, 482MM X 178MM; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:178mm; External Width - Metric:482mm; External Height - Imperial:7.01"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84AJ0962
Product Name Enclosure, 4U, Steel, 482Mm X 178Mm; Rack U Height Pulse
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details