Newark, An Avnet Company Enclosure, 2U, Steel, 482Mm X 89Mm; Rack U Height Pulse 84AJ0960

Description
ENCLOSURE, 2U, STEEL, 482MM X 89MM; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:89mm; External Width - Metric:482mm; External Height - Imperial:3.5"
Datasheet
Description
ENCLOSURE, 2U, STEEL, 482MM X 89MM; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:89mm; External Width - Metric:482mm; External Height - Imperial:3.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2U, Steel, 482Mm X 89Mm; Rack U Height Pulse - 84AJ0960 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2U, Steel, 482Mm X 89Mm; Rack U Height Pulse
84AJ0960
Enclosure, 2U, Steel, 482Mm X 89Mm; Rack U Height Pulse 84AJ0960
ENCLOSURE, 2U, STEEL, 482MM X 89MM; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:89mm; External Width - Metric:482mm; External Height - Imperial:3.5"

ENCLOSURE, 2U, STEEL, 482MM X 89MM; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:89mm; External Width - Metric:482mm; External Height - Imperial:3.5"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84AJ0960
Product Name Enclosure, 2U, Steel, 482Mm X 89Mm; Rack U Height Pulse
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
OPEN SHELVING - H5713-12 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving
Depth 12 inch (305 mm)
View Details