Newark, An Avnet Company Enclosure, 1U, Steel, 482Mm X 44.5Mm; Rack U Height Pulse 84AJ0959

Description
ENCLOSURE, 1U, STEEL, 482MM X 44.5MM; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44.5mm; External Width - Metric:482mm; External Height - Imperial:1.75"
Datasheet
Description
ENCLOSURE, 1U, STEEL, 482MM X 44.5MM; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44.5mm; External Width - Metric:482mm; External Height - Imperial:1.75"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1U, Steel, 482Mm X 44.5Mm; Rack U Height Pulse - 84AJ0959 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1U, Steel, 482Mm X 44.5Mm; Rack U Height Pulse
84AJ0959
Enclosure, 1U, Steel, 482Mm X 44.5Mm; Rack U Height Pulse 84AJ0959
ENCLOSURE, 1U, STEEL, 482MM X 44.5MM; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44.5mm; External Width - Metric:482mm; External Height - Imperial:1.75"

ENCLOSURE, 1U, STEEL, 482MM X 44.5MM; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Rack Cabinets; External Height - Metric:44.5mm; External Width - Metric:482mm; External Height - Imperial:1.75"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84AJ0959
Product Name Enclosure, 1U, Steel, 482Mm X 44.5Mm; Rack U Height Pulse
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details