Newark, An Avnet Company Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal 84AJ0951

Description
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:
Datasheet
Description
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal - 84AJ0951 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal
84AJ0951
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal 84AJ0951
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0951
Product Name Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details