Newark, An Avnet Company Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal 84AJ0949

Description
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet
Description
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal - 84AJ0949 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal
84AJ0949
Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal 84AJ0949
COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

COMPUTER CABLE, D SUB PLUG, 25 WAY, GREY; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0949
Product Name Computer Cable, D Sub Plug, 25 Way, Grey; Cable Length Imperial Pro Signal
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers