Newark, An Avnet Company Usb/light Cable, Type A To Type A Plug; Connector To Connector Pro Signal 84AJ0944

Description
USB/LIGHT CABLE, TYPE A TO TYPE A PLUG; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet
Description
USB/LIGHT CABLE, TYPE A TO TYPE A PLUG; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb/light Cable, Type A To Type A Plug; Connector To Connector Pro Signal - 84AJ0944 - Newark, An Avnet Company
Chicago, IL, United States
Usb/light Cable, Type A To Type A Plug; Connector To Connector Pro Signal
84AJ0944
Usb/light Cable, Type A To Type A Plug; Connector To Connector Pro Signal 84AJ0944
USB/LIGHT CABLE, TYPE A TO TYPE A PLUG; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

USB/LIGHT CABLE, TYPE A TO TYPE A PLUG; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0944
Product Name Usb/light Cable, Type A To Type A Plug; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/306-300 - WAGO
Specs
Application Instrumentation and Control
View Details