Newark, An Avnet Company Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0943

Description
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet
Description
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal - 84AJ0943 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal
84AJ0943
Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0943
USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

USB CABLE, TYPE A TO MICRO TYPE B PLUG; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0943
Product Name Usb Cable, Type A To Micro Type B Plug; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1862827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details