USB CABLE, TYPE A PLUG TO TYPE A RCPT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84AJ0940 |
| Product Name | Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal |
| Product Type | USB |