Newark, An Avnet Company Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal 84AJ0939

Description
USB CABLE, TYPE A PLUG TO TYPE A RCPT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet
Description
USB CABLE, TYPE A PLUG TO TYPE A RCPT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal - 84AJ0939 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal
84AJ0939
Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal 84AJ0939
USB CABLE, TYPE A PLUG TO TYPE A RCPT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

USB CABLE, TYPE A PLUG TO TYPE A RCPT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0939
Product Name Usb Cable, Type A Plug To Type A Rcpt; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details