Newark, An Avnet Company Usb Cable, Type C To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0936

Description
USB CABLE, TYPE C TO MICRO TYPE B PLUG; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:
Datasheet
Description
USB CABLE, TYPE C TO MICRO TYPE B PLUG; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type C To Micro Type B Plug; Connector To Connector Pro Signal - 84AJ0936 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type C To Micro Type B Plug; Connector To Connector Pro Signal
84AJ0936
Usb Cable, Type C To Micro Type B Plug; Connector To Connector Pro Signal 84AJ0936
USB CABLE, TYPE C TO MICRO TYPE B PLUG; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

USB CABLE, TYPE C TO MICRO TYPE B PLUG; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0936
Product Name Usb Cable, Type C To Micro Type B Plug; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KV-M12-M12-1,5 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length - 3025053-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details